DELL logo

DELL Precision T3500 Intel® Xeon® 3000 Sequence W3550 4 GB DDR3-SDRAM Windows XP Professional Tower Workstation Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106593
Info modified on:
19 Jul 2024, 20:06:59
Short summary description DELL Precision T3500 Intel® Xeon® 3000 Sequence W3550 4 GB DDR3-SDRAM Windows XP Professional Tower Workstation Black, Silver:

DELL Precision T3500, 3.06 GHz, Intel® Xeon® 3000 Sequence, W3550, 4 GB, DVD Super Multi DL, Windows XP Professional

Long summary description DELL Precision T3500 Intel® Xeon® 3000 Sequence W3550 4 GB DDR3-SDRAM Windows XP Professional Tower Workstation Black, Silver:

DELL Precision T3500. Processor frequency: 3.06 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi DL. Operating system installed: Windows XP Professional, Operating system architecture: 64-bit. Power supply: 525 W. Chassis type: Tower. Product type: Workstation. Weight: 17.7 kg. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.