DELL logo

DELL Precision T5500 Intel® Xeon® 5000 Sequence E5620 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78922
Info modified on:
19 Jul 2024, 20:09:48
Short summary description DELL Precision T5500 Intel® Xeon® 5000 Sequence E5620 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black, Silver:

DELL Precision T5500, 2.4 GHz, Intel® Xeon® 5000 Sequence, E5620, 8 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description DELL Precision T5500 Intel® Xeon® 5000 Sequence E5620 8 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black, Silver:

DELL Precision T5500. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 875 W. Chassis type: Tower. Product type: Workstation. Weight: 17.7 kg. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.