DELL logo

DELL PowerEdge T620 server 300 GB Tower (5U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 4 GB DDR3-SDRAM 495 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93263
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge T620 server 300 GB Tower (5U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 4 GB DDR3-SDRAM 495 W:

DELL PowerEdge T620, 2.1 GHz, E5-2620V2, 4 GB, DDR3-SDRAM, 300 GB, Tower (5U)

Long summary description DELL PowerEdge T620 server 300 GB Tower (5U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 4 GB DDR3-SDRAM 495 W:

DELL PowerEdge T620. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.1 GHz, Processor model: E5-2620V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 300 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 495 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.