DELL logo

DELL Inspiron 14R (N4010) Intel® Core™ i5 i5-460M 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 550v Windows 7 Home Basic Black, Pink

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
306003
Info modified on:
22 Jan 2025, 05:38:52
Short summary description DELL Inspiron 14R (N4010) Intel® Core™ i5 i5-460M 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 550v Windows 7 Home Basic Black, Pink:

DELL Inspiron 14R (N4010), Intel® Core™ i5, 2.53 GHz, 35.6 cm (14"), 2 GB, 500 GB, Windows 7 Home Basic

Long summary description DELL Inspiron 14R (N4010) Intel® Core™ i5 i5-460M 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 550v Windows 7 Home Basic Black, Pink:

DELL Inspiron 14R (N4010). Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 550v. Operating system installed: Windows 7 Home Basic. Product colour: Black, Pink. Weight: 2.25 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.