DELL logo

DELL PowerEdge T430 server 1 TB Tower (5U) Intel® Xeon® E5 v4 E5-2609V4 1.7 GHz 8 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157725
Info modified on:
14 Mar 2024, 17:22:49
Short summary description DELL PowerEdge T430 server 1 TB Tower (5U) Intel® Xeon® E5 v4 E5-2609V4 1.7 GHz 8 GB DDR4-SDRAM:

DELL PowerEdge T430, 1.7 GHz, E5-2609V4, 8 GB, DDR4-SDRAM, 1 TB, Tower (5U)

Long summary description DELL PowerEdge T430 server 1 TB Tower (5U) Intel® Xeon® E5 v4 E5-2609V4 1.7 GHz 8 GB DDR4-SDRAM:

DELL PowerEdge T430. Processor family: Intel® Xeon® E5 v4, Processor frequency: 1.7 GHz, Processor model: E5-2609V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Chassis type: Tower (5U)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.