DELL Precision 3571, Intel® Core™ i9, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1 TB, Windows 10 Pro
DELL Precision 3571. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Grey