DELL logo

DELL Precision 3510 Intel® Core™ i7 i7-6700HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD FirePro W5130M Wi-Fi 5 (802.11ac) Windows 7 Professional US International Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98921
Info modified on:
23 Jan 2025, 19:07:12
Short summary description DELL Precision 3510 Intel® Core™ i7 i7-6700HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD FirePro W5130M Wi-Fi 5 (802.11ac) Windows 7 Professional US International Black:

DELL Precision 3510, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description DELL Precision 3510 Intel® Core™ i7 i7-6700HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD FirePro W5130M Wi-Fi 5 (802.11ac) Windows 7 Professional US International Black:

DELL Precision 3510. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.