DELL logo

DELL PowerEdge T320 server 1 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2403V2 1.8 GHz 8 GB DDR3-SDRAM 495 W Windows Server 2012 Standard

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82267
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge T320 server 1 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2403V2 1.8 GHz 8 GB DDR3-SDRAM 495 W Windows Server 2012 Standard:

DELL PowerEdge T320, 1.8 GHz, E5-2403V2, 8 GB, DDR3-SDRAM, 1 TB, Tower (5U)

Long summary description DELL PowerEdge T320 server 1 TB Tower (5U) Intel® Xeon® E5 V2 Family E5-2403V2 1.8 GHz 8 GB DDR3-SDRAM 495 W Windows Server 2012 Standard:

DELL PowerEdge T320. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 1.8 GHz, Processor model: E5-2403V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 495 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2012 Standard. Chassis type: Tower (5U)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.