DELL logo

DELL PowerEdge T320 server 500 GB Tower (5U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26812
Info modified on:
02 Sept 2024, 08:56:42
Short summary description DELL PowerEdge T320 server 500 GB Tower (5U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 750 W:

DELL PowerEdge T320, 2.2 GHz, E5-2420V2, 8 GB, DDR3-SDRAM, 500 GB, Tower (5U)

Long summary description DELL PowerEdge T320 server 500 GB Tower (5U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 750 W:

DELL PowerEdge T320. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.2 GHz, Processor model: E5-2420V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.