DELL logo

DELL PowerEdge T140 server 1 TB Tower Intel Xeon E E-2224 3.4 GHz 16 GB DDR4-SDRAM 365 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31205
Info modified on:
20 Dec 2024, 02:21:53
Short summary description DELL PowerEdge T140 server 1 TB Tower Intel Xeon E E-2224 3.4 GHz 16 GB DDR4-SDRAM 365 W:

DELL PowerEdge T140, 3.4 GHz, E-2224, 16 GB, DDR4-SDRAM, 1 TB, Tower

Long summary description DELL PowerEdge T140 server 1 TB Tower Intel Xeon E E-2224 3.4 GHz 16 GB DDR4-SDRAM 365 W:

DELL PowerEdge T140. Processor family: Intel Xeon E, Processor frequency: 3.4 GHz, Processor model: E-2224. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 365 W. Chassis type: Tower

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.