DELL logo

DELL PowerEdge T130 server 1 TB Mini Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 4 GB DDR4-SDRAM 290 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166475
Info modified on:
14 Mar 2024, 18:07:44
Short summary description DELL PowerEdge T130 server 1 TB Mini Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 4 GB DDR4-SDRAM 290 W:

DELL PowerEdge T130, 3 GHz, E3-1220V5, 4 GB, DDR4-SDRAM, 1 TB, Mini Tower

Long summary description DELL PowerEdge T130 server 1 TB Mini Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 4 GB DDR4-SDRAM 290 W:

DELL PowerEdge T130. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3 GHz, Processor model: E3-1220V5. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, HDD size: 3.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 290 W. Chassis type: Mini Tower

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.