DELL logo

DELL OptiPlex XE DT Intel® Pentium® E5300 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87207
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL OptiPlex XE DT Intel® Pentium® E5300 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black:

DELL OptiPlex XE DT, 2.6 GHz, Intel® Pentium®, 2 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex XE DT Intel® Pentium® E5300 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black:

DELL OptiPlex XE DT. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 9.38 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.