DELL PowerEdge T110 II, 3.1 GHz, i3-2100, 2 GB, DDR3-SDRAM, 500 GB, Tower
DELL PowerEdge T110 II. Processor family: Intel® Core™ i3, Processor frequency: 3.1 GHz, Processor model: i3-2100. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Chassis type: Tower