DELL PowerEdge R720xd, 1.8 GHz, E5-2603, 2 GB, DDR3-SDRAM, 500 GB, Rack (2U)
DELL PowerEdge R720xd. Processor family: Intel® Xeon® E5 Family, Processor frequency: 1.8 GHz, Processor model: E5-2603. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Power supply: 495 W. Chassis type: Rack (2U)