DELL logo

DELL PowerVault NX400 NAS Rack (1U) Intel® Xeon® E5 V2 Family E5-2403V2 16 GB DDR3 4 TB HDD Windows Storage Server 2012 R2 Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59542
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerVault NX400 NAS Rack (1U) Intel® Xeon® E5 V2 Family E5-2403V2 16 GB DDR3 4 TB HDD Windows Storage Server 2012 R2 Black, Silver:

DELL PowerVault NX400, NAS, Rack (1U), Intel® Xeon® E5 V2 Family, E5-2403V2, 16 GB, DDR3

Long summary description DELL PowerVault NX400 NAS Rack (1U) Intel® Xeon® E5 V2 Family E5-2403V2 16 GB DDR3 4 TB HDD Windows Storage Server 2012 R2 Black, Silver:

DELL PowerVault NX400. Type: NAS. Chassis type: Rack (1U). Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-2403V2, Processor frequency: 1.8 GHz. Internal memory: 16 GB, Internal memory type: DDR3. Total installed storage capacity: 4 TB, Installed storage drive type: HDD. Operating system installed: Windows Storage Server 2012 R2

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.