DELL logo

DELL OptiPlex 3010 DT Intel Pentium G G2020 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66149
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL OptiPlex 3010 DT Intel Pentium G G2020 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Desktop PC Black:

DELL OptiPlex 3010 DT, 2.9 GHz, Intel Pentium G, 2 GB, 250 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description DELL OptiPlex 3010 DT Intel Pentium G G2020 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Desktop PC Black:

DELL OptiPlex 3010 DT. Processor frequency: 2.9 GHz, Processor family: Intel Pentium G, Processor model: G2020. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 32-bit. Power supply: 250 W. Chassis type: Desktop. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.