DELL logo

DELL XPS 8700 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8425
Info modified on:
07 Oct 2024, 17:03:30
Short summary description DELL XPS 8700 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 7 Professional Desktop PC Black:

DELL XPS 8700, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description DELL XPS 8700 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 7 Professional Desktop PC Black:

DELL XPS 8700. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 635. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.