DELL logo

DELL XPS 2720 Intel® Core™ i7 i7-4790S 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2.06 TB HDD+SSD NVIDIA® GeForce® GT 750M Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125578
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL XPS 2720 Intel® Core™ i7 i7-4790S 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2.06 TB HDD+SSD NVIDIA® GeForce® GT 750M Windows 10 Home Black, Silver:

DELL XPS 2720, 68.6 cm (27"), Quad HD, Intel® Core™ i7, 8 GB, 2.06 TB, Windows 10 Home

Long summary description DELL XPS 2720 Intel® Core™ i7 i7-4790S 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2.06 TB HDD+SSD NVIDIA® GeForce® GT 750M Windows 10 Home Black, Silver:

DELL XPS 2720. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2.06 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 750M. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.