DELL logo

DELL Vostro 3800 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32944
Info modified on:
14 Mar 2024, 19:27:09
Short summary description DELL Vostro 3800 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 PC Black:

DELL Vostro 3800, 3.7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi DL, Windows 8.1

Long summary description DELL Vostro 3800 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 PC Black:

DELL Vostro 3800. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 250 W. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.