DELL logo

DELL Inspiron 3455 AMD E E2-7110 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5555
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron 3455 AMD E E2-7110 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

DELL Inspiron 3455, 60.5 cm (23.8"), Full HD, AMD E, 4 GB, 500 GB, Windows 10 Home

Long summary description DELL Inspiron 3455 AMD E E2-7110 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

DELL Inspiron 3455. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD E, Processor frequency: 1.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.