DELL logo

DELL Inspiron 11 (3137) Intel® Celeron® 2955U Laptop 29.5 cm (11.6") Touchscreen 2 GB DDR3-SDRAM 320 GB HDD Windows 8 English Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108864
Info modified on:
01 Feb 2025, 06:01:07
Short summary description DELL Inspiron 11 (3137) Intel® Celeron® 2955U Laptop 29.5 cm (11.6") Touchscreen 2 GB DDR3-SDRAM 320 GB HDD Windows 8 English Black, Silver:

DELL Inspiron 11 (3137), Intel® Celeron®, 1.4 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description DELL Inspiron 11 (3137) Intel® Celeron® 2955U Laptop 29.5 cm (11.6") Touchscreen 2 GB DDR3-SDRAM 320 GB HDD Windows 8 English Black, Silver:

DELL Inspiron 11 (3137). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 2955U, Processor frequency: 1.4 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.