DELL logo

DELL Latitude E7240 Intel® Core™ i5 i5-4310U Laptop 31.8 cm (12.5") 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Finnish, Swedish Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54982
Info modified on:
02 Feb 2025, 22:53:53
Short summary description DELL Latitude E7240 Intel® Core™ i5 i5-4310U Laptop 31.8 cm (12.5") 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Finnish, Swedish Black, Grey:

DELL Latitude E7240, Intel® Core™ i5, 2 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description DELL Latitude E7240 Intel® Core™ i5 i5-4310U Laptop 31.8 cm (12.5") 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Finnish, Swedish Black, Grey:

DELL Latitude E7240. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4310U, Processor frequency: 2 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.