DELL logo

DELL Latitude E6330 Intel® Core™ i5 i5-3340M Laptop 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65764
Info modified on:
25 Jan 2025, 22:21:54
Short summary description DELL Latitude E6330 Intel® Core™ i5 i5-3340M Laptop 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver:

DELL Latitude E6330, Intel® Core™ i5, 2.7 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description DELL Latitude E6330 Intel® Core™ i5 i5-3340M Laptop 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver:

DELL Latitude E6330. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3340M, Processor frequency: 2.7 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.