DELL logo

DELL Latitude E6420 Intel® Core™ i5 i5-2540M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
284622
Info modified on:
23 Jan 2025, 18:42:40
Short summary description DELL Latitude E6420 Intel® Core™ i5 i5-2540M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

DELL Latitude E6420, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 4 GB, 320 GB, Windows 7 Professional

Long summary description DELL Latitude E6420 Intel® Core™ i5 i5-2540M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

DELL Latitude E6420. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.07 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.