DELL logo

DELL Vostro 270s Intel® Core™ i5 i5-3470S 4 GB DDR3-SDRAM 500 GB HDD SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49162
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Vostro 270s Intel® Core™ i5 i5-3470S 4 GB DDR3-SDRAM 500 GB HDD SFF PC Black:

DELL Vostro 270s, 2.9 GHz, Intel® Core™ i5, i5-3470S, 4 GB, 500 GB, DVD Super Multi

Long summary description DELL Vostro 270s Intel® Core™ i5 i5-3470S 4 GB DDR3-SDRAM 500 GB HDD SFF PC Black:

DELL Vostro 270s. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.