DELL XPS One 2710, 68.6 cm (27"), Quad HD, Intel® Core™ i7, 8 GB, 2.03 TB, Windows 8 Pro
DELL XPS One 2710. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2.03 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 640M. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8 Pro. Product colour: Black, Silver