DELL logo

DELL Vostro 270 Intel Pentium G G2020 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72688
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Vostro 270 Intel Pentium G G2020 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini Tower PC Black:

DELL Vostro 270, 2.9 GHz, Intel Pentium G, 2 GB, 500 GB, DVD±RW, Windows 8

Long summary description DELL Vostro 270 Intel Pentium G G2020 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini Tower PC Black:

DELL Vostro 270. Processor frequency: 2.9 GHz, Processor family: Intel Pentium G, Processor model: G2020. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.