DELL logo

DELL S4128T Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5792
Info modified on:
20 Dec 2024, 03:40:30
Short summary description DELL S4128T Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black, Grey:

DELL S4128T, Managed, L2/L3, 10G Ethernet (100/1000/10000), 100 Gigabit Ethernet, Rack mounting, 1U

Long summary description DELL S4128T Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black, Grey:

DELL S4128T. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 28. Switching optical modules type: 100 Gigabit Ethernet. Console port: RJ-45. Full duplex. MAC address table: 272 entries, Switching capacity: 960 Gbit/s. Networking standards: IEEE 802.3ae. Power connector: AC-in jack. Rack mounting, Form factor: 1U

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.