DELL logo

DELL S Series S3221QS computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27260
Info modified on:
14 Mar 2025, 19:41:46
Short summary description DELL S Series S3221QS computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black, Grey:

DELL S Series S3221QS, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 4 ms, Black, Grey

Long summary description DELL S Series S3221QS computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black, Grey:

DELL S Series S3221QS. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.