DELL logo

DELL S300 data projector Short throw projector 2200 ANSI lumens DLP WXGA (1280x800) 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75523
Info modified on:
08 Jul 2022, 10:36:49
Short summary description DELL S300 data projector Short throw projector 2200 ANSI lumens DLP WXGA (1280x800) 3D Black:

DELL S300, 2200 ANSI lumens, DLP, WXGA (1280x800), 2400:1, 1132.8 - 7467.6 mm (44.6 - 294"), 0.5 - 3.3 m

Long summary description DELL S300 data projector Short throw projector 2200 ANSI lumens DLP WXGA (1280x800) 3D Black:

DELL S300. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Lamp power: 190 W. Analog signal format system: NTSC 4.43, NTSC J, NTSC M, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, PAL Nc, SECAM..., Supported graphics resolutions: 1280 x 800 (WXGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232. Optical disc player type: Not included

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.