DELL logo

DELL S2718D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
221815
Info modified on:
14 Mar 2024, 19:49:37
Short summary description DELL S2718D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

DELL S2718D, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 8 ms, Black

Long summary description DELL S2718D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

DELL S2718D. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.