DELL logo

DELL S Series S2340M LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114613
Info modified on:
25 Nov 2022, 10:14:47
Short summary description DELL S Series S2340M LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

DELL S Series S2340M, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description DELL S Series S2340M LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

DELL S Series S2340M. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Gloss, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.