DELL logo

DELL S Series S2240M LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75712
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL S Series S2240M LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

DELL S Series S2240M, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description DELL S Series S2240M LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

DELL S Series S2240M. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Gloss, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.