DELL logo

DELL S2009W computer monitor 50.8 cm (20") 1600 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187914
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL S2009W computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

DELL S2009W, 50.8 cm (20"), 1600 x 900 pixels, LCD, 5 ms, Black

Long summary description DELL S2009W computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

DELL S2009W. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.