DELL logo

DELL OptiPlex 5040 Intel® Core™ i5 i5-6500 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160113
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 5040 Intel® Core™ i5 i5-6500 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

DELL OptiPlex 5040, 3.2 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD Super Multi, Windows 10 Pro

Long summary description DELL OptiPlex 5040 Intel® Core™ i5 i5-6500 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

DELL OptiPlex 5040. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product colour: Black

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.