DELL OptiPlex 7060, 3.2 GHz, Intel® Core™ i7, 16 GB, 256 GB, DVD±RW, Windows 10 Pro
DELL OptiPlex 7060. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: AMD Radeon RX 550. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Product type: PC