DELL logo

DELL Precision 5690 Intel Core Ultra 7 165H Mobile workstation 40.6 cm (16") Touchscreen UHD+ 32 GB LPDDR5x-SDRAM 512 GB SSD NVIDIA RTX 1000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1080
Info modified on:
09 Jul 2024, 09:28:10
Short summary description DELL Precision 5690 Intel Core Ultra 7 165H Mobile workstation 40.6 cm (16") Touchscreen UHD+ 32 GB LPDDR5x-SDRAM 512 GB SSD NVIDIA RTX 1000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Grey:

DELL Precision 5690, Intel Core Ultra 7, 40.6 cm (16"), 3840 x 2400 pixels, 32 GB, 512 GB, Windows 11 Pro

Long summary description DELL Precision 5690 Intel Core Ultra 7 165H Mobile workstation 40.6 cm (16") Touchscreen UHD+ 32 GB LPDDR5x-SDRAM 512 GB SSD NVIDIA RTX 1000 Ada Wi-Fi 7 (802.11be) Windows 11 Pro Grey:

DELL Precision 5690. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 165H. Display diagonal: 40.6 cm (16"), HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.