DELL logo

DELL Latitude 9450 2-in-1 Intel Core Ultra 5 125U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5x-SDRAM 256 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2983
Info modified on:
22 Jan 2025, 23:03:41
Short summary description DELL Latitude 9450 2-in-1 Intel Core Ultra 5 125U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5x-SDRAM 256 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black:

DELL Latitude 9450 2-in-1, Intel Core Ultra 5, 35.6 cm (14"), 2560 x 1600 pixels, 16 GB, 256 GB, Windows 11 Pro

Long summary description DELL Latitude 9450 2-in-1 Intel Core Ultra 5 125U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Quad HD+ 16 GB LPDDR5x-SDRAM 256 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black:

DELL Latitude 9450 2-in-1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core Ultra 5, Processor model: 125U. Display diagonal: 35.6 cm (14"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.