DELL logo

DELL Vostro 3710 Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130552
Info modified on:
20 Dec 2024, 05:15:18
Short summary description DELL Vostro 3710 Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

DELL Vostro 3710, Intel® Core™ i3, i3-12100, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description DELL Vostro 3710 Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

DELL Vostro 3710. Processor family: Intel® Core™ i3, Processor model: i3-12100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.