DELL PowerEdge R540, 2.2 GHz, 4214, 16 GB, DDR4-SDRAM, 480 GB, Rack (2U)
DELL PowerEdge R540. Processor family: Intel Xeon Silver, Processor frequency: 2.2 GHz, Processor model: 4214. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2019 Datacenter. Chassis type: Rack (2U)