DELL logo

DELL PowerEdge R740 server 480 GB Rack (2U) Intel Xeon Silver 4214R 2.4 GHz 32 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32252
Info modified on:
20 Dec 2024, 02:39:13
Short summary description DELL PowerEdge R740 server 480 GB Rack (2U) Intel Xeon Silver 4214R 2.4 GHz 32 GB DDR4-SDRAM 750 W:

DELL PowerEdge R740, 2.4 GHz, 4214R, 32 GB, DDR4-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R740 server 480 GB Rack (2U) Intel Xeon Silver 4214R 2.4 GHz 32 GB DDR4-SDRAM 750 W:

DELL PowerEdge R740. Processor family: Intel Xeon Silver, Processor frequency: 2.4 GHz, Processor model: 4214R. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 480 GB. Ethernet LAN. Power supply: 750 W. Chassis type: Rack (2U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.