DELL logo

DELL PowerEdge R530 server 1 TB Rack (2U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM 495 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109497
Info modified on:
14 Mar 2024, 19:45:10
Short summary description DELL PowerEdge R530 server 1 TB Rack (2U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM 495 W:

DELL PowerEdge R530, 1.7 GHz, E5-2603V4, 8 GB, DDR4-SDRAM, 1 TB, Rack (2U)

Long summary description DELL PowerEdge R530 server 1 TB Rack (2U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM 495 W:

DELL PowerEdge R530. Processor family: Intel® Xeon® E5 v4, Processor frequency: 1.7 GHz, Processor model: E5-2603V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 495 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.