DELL logo

DELL PowerEdge R630 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130913
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge R630 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 750 W:

DELL PowerEdge R630, 2.4 GHz, E5-2620V3, 8 GB, DDR4-SDRAM, 0 GB, Rack (1U)

Long summary description DELL PowerEdge R630 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2620V3 2.4 GHz 8 GB DDR4-SDRAM 750 W:

DELL PowerEdge R630. Processor family: Intel Xeon E5 v3, Processor frequency: 2.4 GHz, Processor model: E5-2620V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.