DELL logo

DELL PowerEdge R630 server 300 GB Rack (1U) Intel Xeon E5 v3 E5-2650V3 2.3 GHz 32 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105928
Info modified on:
20 Dec 2022, 18:51:46
Short summary description DELL PowerEdge R630 server 300 GB Rack (1U) Intel Xeon E5 v3 E5-2650V3 2.3 GHz 32 GB DDR4-SDRAM 750 W:

DELL PowerEdge R630, 2.3 GHz, E5-2650V3, 32 GB, DDR4-SDRAM, 300 GB, Rack (1U)

Long summary description DELL PowerEdge R630 server 300 GB Rack (1U) Intel Xeon E5 v3 E5-2650V3 2.3 GHz 32 GB DDR4-SDRAM 750 W:

DELL PowerEdge R630. Processor family: Intel Xeon E5 v3, Processor frequency: 2.3 GHz, Processor model: E5-2650V3. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 300 GB, HDD size: 2.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.