DELL logo

DELL PowerEdge R630 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148484
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge R630 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM:

DELL PowerEdge R630, 1.7 GHz, E5-2603V4, 8 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R630 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM:

DELL PowerEdge R630. Processor family: Intel® Xeon® E5 v4, Processor frequency: 1.7 GHz, Processor model: E5-2603V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Redundant power supply (RPS) support. Chassis type: Rack (1U)

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.