DELL PowerEdge R610, 2.4 GHz, E5620, 8 GB, DDR3-SDRAM, 146 GB, Rack (2U)
DELL PowerEdge R610. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 2 GB. Total storage capacity: 146 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-RW. Power supply: 717 W. Chassis type: Rack (2U)