DELL logo

DELL PowerEdge R520 server 0 GB Rack (2U) Intel® Xeon® E5 Family E5-2420 1.9 GHz 8 GB DDR3-SDRAM

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63388
Info modified on:
23 Jul 2024, 20:48:01
Short summary description DELL PowerEdge R520 server 0 GB Rack (2U) Intel® Xeon® E5 Family E5-2420 1.9 GHz 8 GB DDR3-SDRAM:

DELL PowerEdge R520, 1.9 GHz, E5-2420, 8 GB, DDR3-SDRAM, 0 GB, Rack (2U)

Long summary description DELL PowerEdge R520 server 0 GB Rack (2U) Intel® Xeon® E5 Family E5-2420 1.9 GHz 8 GB DDR3-SDRAM:

DELL PowerEdge R520. Processor family: Intel® Xeon® E5 Family, Processor frequency: 1.9 GHz, Processor model: E5-2420. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-ROM. Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.