DELL logo

DELL PowerEdge R510 server 6 TB Rack (2U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 8 GB DDR3-SDRAM 750 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225855
Info modified on:
19 Jul 2024, 20:10:27
Short summary description DELL PowerEdge R510 server 6 TB Rack (2U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 8 GB DDR3-SDRAM 750 W:

DELL PowerEdge R510, 2.4 GHz, E5620, 8 GB, DDR3-SDRAM, 6 TB, Rack (2U)

Long summary description DELL PowerEdge R510 server 6 TB Rack (2U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 8 GB DDR3-SDRAM 750 W:

DELL PowerEdge R510. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. Total storage capacity: 6 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.