DELL PowerEdge R450, 2.1 GHz, 4310, 16 GB, DDR4-SDRAM, 480 GB, Rack (1U)
DELL PowerEdge R450. Processor family: Intel Xeon Silver, Processor frequency: 2.1 GHz, Processor model: 4310. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)