DELL logo

DELL PowerEdge R440 server 600 GB Rack (1U) Intel® Xeon® 4114 2.2 GHz 16 GB DDR4-SDRAM 550 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69159
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL PowerEdge R440 server 600 GB Rack (1U) Intel® Xeon® 4114 2.2 GHz 16 GB DDR4-SDRAM 550 W:

DELL PowerEdge R440, 2.2 GHz, 4114, 16 GB, DDR4-SDRAM, 600 GB, Rack (1U)

Long summary description DELL PowerEdge R440 server 600 GB Rack (1U) Intel® Xeon® 4114 2.2 GHz 16 GB DDR4-SDRAM 550 W:

DELL PowerEdge R440. Processor family: Intel® Xeon®, Processor frequency: 2.2 GHz, Processor model: 4114. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 600 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.